ASTM International - ASTM C916-85(2001)e2
Standard Specification for Adhesives for Duct Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 26 July 1985 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers minimum material requirements, and safety precautions in application, for adhesives to bond thermal insulation duct liner on the interior surfaces of sheet metal air conditioning ducts; and for coating exposed edges and joints of duct liner thermal insulation to minimize erosion of insulation fibers by air movement.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Sections 7 and 9.
Document History