ASTM International - ASTM D4295-89(1999)
Standard Classification for Rubber Compounding Materials-Zinc Oxide
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
scope:
1.1 This classification system covers the compounding material commercially known as zinc oxide. The types of zinc oxide used in the rubber industry are related to the production process used. Typical chemical and physical properties are included.
Document History
November 1, 2025
Standard Classification for Rubber Compounding Materials—Zinc Oxide
1.1 This classification system covers the compounding material commercially known as zinc oxide. The types of zinc oxide used in the rubber industry are related to the production process used....
November 1, 2021
Standard Classification for Rubber Compounding Materials—Zinc Oxide
1.1 This classification system covers the compounding material commercially known as zinc oxide. The types of zinc oxide used in the rubber industry are related to the production process used....
February 1, 2017
Standard Classification for Rubber Compounding Materials—Zinc Oxide
3.1 Zinc oxide is an important rubber compounding material. It is used to activate the organic accelerators to increase the rate of vulcanization and to enhance physical properties. It is also a...
May 1, 2012
Standard Classification for Rubber Compounding Materials—Zinc Oxide
1.1 This classification system covers the compounding material commercially known as zinc oxide. The types of zinc oxide used in the rubber industry are related to the production process used....
May 1, 2005
Standard Classification for Rubber Compounding Materials-Zinc Oxide
Zinc oxide is an important rubber compounding material. It is used to activate the organic accelerators to increase the rate of vulcanization and to enhance physical properties. It is also a...
ASTM D4295-89(1999)
November 10, 1999
Standard Classification for Rubber Compounding Materials-Zinc Oxide
1.1 This classification system covers the compounding material commercially known as zinc oxide. The types of zinc oxide used in the rubber industry are related to the production process used....