ASTM International - ASTM D4322-96(2001)e1
Standard Test Method for Residual Acrylonitrile Monomer Styrene-Acrylonitrile Copolymers and Nitrile Rubber by Headspace Gas Chromatography (Withdrawn 2010)
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
For various reasons one may wish to measure the amount of unreacted or residual acrylonitrile monomer in styrene-acrylonitril
Under... View More
scope:
1.1 This test method is suitable for determining the residual acrylonitrile (RAN) content of styrene-acrylonitril
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 9.
Note 1--Although the packed column option of this test method and ISO 4581:1994 (E) differ in some details, data obtained using either test method should be technically equivalent. There is no equivalent ISO standard for the capillary column option of this test method.
Document History