ASTM International - ASTM A942-95(2007)
Standard Specification for Centrifugally Cast White Iron/Gray Iron Dual Metal Abrasion-Resistant Roll Shells
| Organization: | ASTM International |
| Publication Date: | 15 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers double pour, centrifugally cast, abrasion-resistant roll shells for general application. The outer layer is white iron and the inner layer is gray iron. There shall be no gradient of mottled iron between the white iron and the gray iron.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This specification covers double pour, centrifugally cast, abrasion-resistant roll shells for general application. The outer layer is white iron and the inner layer is gray iron and there shall be... View More
Document History