ASTM International - ASTM D2917-07
Standard Specification for Methyl Isoamyl Ketone
| Organization: | ASTM International |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Solvents): | 87.060.30 |
scope:
1.1 This specification covers methyl isoamyl ketone (98 % grade) for use in paint, varnish, lacquer, and related products.
1.2 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet.
abstract:
This specification covers the properties and requirements for 98 % grade methyl isoamyl ketone for use in paint, varnish, lacquer, and related products. The material shall be sampled and tested... View More
Document History