ASTM International - ASTM F537-01(2007)
Standard Specification for Design, Fabrication, and Installation of Fences Constructed of Wood and Related Materials
| Organization: | ASTM International |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers all wood fences, including fences combined with wood and other materials.
1.2 This specification covers three classifications of wood fences. This specification is based on fundamental construction principles combined with long-standing traditional fence building skills, and covers the design, fabrication, and installation practices of wood fences.
1.3 This specification also provides a systematic method of purchase, inspection with basis for rejection, and certification of manufactured wood fences by the fence industry.
1.4 The values stated in inch-pound units are to be regarded as the standard. Acceptable industry-wide SI equivalents are being developed.
abstract:
This specification covers the design, fabrication, and installation practices for wood fences, including fences combined with wood and other materials, that are based on fundamental construction... View More
Document History