ASTM International - ASTM E1211-07
Standard Practice for Leak Detection and Location Using Surface-Mounted Acoustic Emission Sensors
| Organization: | ASTM International |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
significance And Use:
Leakage of gas or liquid from a pressurized system, whether through a crack, orifice, seal break, or other opening, may involve turbulent or cavitational flow, which generates acoustic energy in... View More
scope:
1.1 This practice describes a passive method for detecting and locating the steady state source of gas and liquid leaking out of a pressurized system. The method employs surface-mounted acoustic emission sensors (for non-contact sensors see Test Method E 1002), or sensors attached to the system via acoustic waveguides (for additional information, see Terminology E 1316), and may be used for continuous in-service monitoring and hydrotest monitoring of piping and pressure vessel systems. High sensitivities may be achieved, although the values obtainable depend on sensor spacing, background noise level, system pressure, and type of leak.
1.2 The values stated in inch-pound units are to be regarded as the standard. SI units are provided for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History