ASTM International - ASTM D91-02(2007)e1

Standard Test Method for Precipitation Number of Lubricating Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

Fully refined petroleum oils normally contain no naphtha insoluble material. Semirefined or black oils frequently contain some naphtha insoluble material (sometimes referred to as asphaltenes).... View More

scope:

1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils.

1.2 The values stated in acceptable SI units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in SI units are...
May 1, 2019
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in SI units are...
July 1, 2017
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in SI units are...
November 1, 2012
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in acceptable SI...
November 1, 2012
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in acceptable SI...
ASTM D91-02(2007)e1
May 1, 2007
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in acceptable SI...
May 1, 2007
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in acceptable SI...
June 10, 2002
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in acceptable SI...
December 10, 1997
Standard Test Method for Precipitation Number of Lubricating Oils
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 This standard does not purport to...
Advertisement