ASTM International - ASTM F2135-01(2007)
Standard Specification for Molded Drain, Waste, and Vent (DWV) Short-Pattern Plastic Fittings
| Organization: | ASTM International |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers standard fitting geometries for molded short-pattern plastic fittings intended for use in drain, waste, and vent applications.
1.2 Fittings meeting the requirements of this specification are designed for use with outside-diameter controlled pipe. The body inside diameter can vary significantly as the wall thickness and outside diameter varies, and therefore, is not suitable for use as a fitting socket.
1.3 Fittings meeting the requirements of this specification shall be tested in accordance with the applicable requirements of Specifications D 2661 or D 2665.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers standard fitting geometries for molded short-pattern plastic fittings intended for use in drain, waste, and vent applications. Fittings meeting the requirements of this... View More
Document History