ASTM International - ASTM D4400-99

Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 4
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance.

1.2 Procedure A is applicable to coatings of any type or color.

1.3 Procedure B is applicable to any type of coating but does not work well with dark colors.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2025
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. 1.2 The values stated in either SI units or...
September 15, 2018
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. FIG. 1 Diagram of the Medium Range Anti-Sag...
May 15, 2012
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. 1.2 The values stated in SI units are to be...
May 15, 2012
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. FIG. 1 Diagram of the Medium Range Anti-Sag...
June 1, 2007
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. 1.2 The values stated in SI units are to be...
ASTM D4400-99
February 10, 1999
Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
1.1 This test method covers the laboratory determination of the sag resistance of aqueous and nonaqueous liquid coatings at any level of sag resistance. 1.2 Procedure A is applicable to coatings of...
Advertisement