ASTM International - ASTM D5479-94(2007)
Standard Practice for Testing Biofouling Resistance of Marine Coatings Partially Immersed
| Organization: | ASTM International |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
significance And Use:
This test method is designed as a screening test to evaluate the performance of applied coating systems and other materials designed to resist biofouling settlement.
The degree and type of... View More
scope:
1.1 This practice covers a procedure to test a biofouling resistant coating systems or antifouling systems, or both, when subjected to in situ partial immersion exposure. This enhances settlement of certain marine fouling organisms and increase the rate of possible physical deterioration.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History