ASTM International - ASTM F436-07
Standard Specification for Hardened Steel Washers
| Organization: | ASTM International |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nuts): | 21.060.20 |
scope:
1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts, studs, and other internally and externally threaded fasteners. These washers are suitable for use with fasteners covered in Specifications A 325, A 354, A 449, and A 490.
1.2 The washers are designated by type denoting the material and by style denoting the shape.
1.2.1 The types of washers covered are:
Type 1
Carbon steel.
Type 3
Weathering steel. Atmospheric corrosion resistance and weathering characteristics are comparable to that of steels covered in Specifications A 588/A 588M and A 709/A 709M. The atmospheric corrosion resistance of these steels is substantially better than that of carbon steel with or without copper addition. See . When properly exposed to the atmosphere, these steels can be used bare (uncoated) for many applications.
1.2.2 The styles of washers covered are:
Circular
Circular washers in nominal bolt sizes 1/4 through 4 in. suitable for applications where sufficient space exists and angularity permits.
Beveled
Beveled washers are square or rectangular, in nominal sizes 1/2 through 11/2 in., with a beveled 1 to 6 ratio surface for use with American standard beams and channels.
Clipped
Clipped washers are circular or beveled for use where space limitations necessitate that one side be clipped.
A complete metric companion to Specification F 436 has been developed-Specificat
Extra Thick
Extra thick washers are circular washers in nominal sizes 1/2through 11/2 in., with a nominal thickness of 5/16 in. suitable for structural applications with oversized holes.
1.3 Terms used in this specification are defined in Terminology F 1789 unless otherwise defined herein.
Document History