ASTM International - ASTM A726-00

Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 5
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

1.1 This specification covers cold-rolled carbon sheet steel used for magnetic applications. These products, commonly called "cold-rolled magnetic lamination steel" (CRML) are usually intended for applications where the stamped laminations or assembled core structures for electrical equipment are annealed to develop the desired core loss and permeability characteristics.

1.2 By using appropriate lamination annealing practices, the purchaser can optimize magnetic properties for the various types.

1.3 A non-guaranteed core-loss type is usually made to controlled chemical composition. However, magnetic properties are not guaranteed by the producer.

1.4 Higher quality core-loss types are made to controlled chemical composition and are usually given critical reduction on a temper mill to yield specified magnetic properties after a suitable lamination anneal. These products, typically called semiprocessed lamination steel, are classified by the ASTM Code Letter D in accordance with Specification A664.

1.5 The values stated in inch-pound, cgs, and em units are to be regarded as standard.

Note 1-A complete metric companion to Specification A726 has been developed-A726M; therefore, no metric equivalents are presented in this specification.

Document History

October 1, 2018
Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types
1.1 This specification covers cold-rolled carbon sheet steel used for magnetic applications. These products, commonly called "cold-rolled magnetic lamination steel" (CRML) are usually intended for...
November 1, 2010
Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types
1.1 This specification covers cold-rolled carbon sheet steel used for magnetic applications. These products, commonly called “cold-rolled magnetic lamination steel” (CRML) are usually intended for...
December 1, 2005
Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types
This specification covers the standard requirements for semi-processed cold-rolled magnetic lamination quality steels. These steels shall be made by the basic-oxygen or electric-furnace method and...
ASTM A726-00
May 10, 2000
Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types
1.1 This specification covers cold-rolled carbon sheet steel used for magnetic applications. These products, commonly called "cold-rolled magnetic lamination steel" (CRML) are usually intended for...
Advertisement