ASTM International - ASTM D7343-07
Standard Practice for Optimization, Sample Handling, Calibration, and Validation of X-ray Fluorescence Spectrometry Methods for Elemental Analysis of Petroleum Products and Lubricants
| Organization: | ASTM International |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
Accurate elemental analyses of samples of petroleum and petroleum products are required for the determination of chemical properties, which are in turn used to establish compliance with commercial... View More
scope:
1.1 This practice covers information relating to sampling, calibration and validation of X-ray fluorescence instruments for elemental analysis, including all kinds of wavelength dispersive (WDXRF) and energy dispersive (EDXRF) techniques. This practice includes sampling issues such as the selection of storage vessels, transportation, and sub-sampling. Treatment, assembly, and handling of technique-specific sample holders and cups are also included. Technique-specific requirements during analytical measurement and validation of measurement for the determination of trace elements in samples of petroleum and petroleum products are described. For sample mixing, refer to Practice D 5854. Petroleum products covered in this practice are considered to be a single phase and exhibit Newtonian characteristics at the point of sampling.
1.2 Applicable Test Methods-This practice is applicable to the XRF methods under the jurisdiction of ASTM Subcommittee D02.03 on Elemental Analysis: D 2622, D 4294, D 5059, D 6334, D 6443, D 6445, D 6481, D 7039, D 7212, and D 7220 and those under the jurisdiction of the Energy Institute's Test Method Standardization Committee: IP 228, IP 336, IP 352, IP 407, IP 433, IP 447, IP 475, IP 489, IP 496, IP 497, IP 503, IP 531, and IP 532.
1.3 Applicable Fluids-This practice is applicable to petroleum and petroleum products with vapor pressures at sampling and storage temperatures less than or equal to 101 kPa (14.7 psi). Use Practice D 4057 or IP 475 to sample these materials. Refer to Practice D 5842 when sampling materials that also require Reid vapor pressure (RVP) determination.
1.4 Non-applicable Fluids-Petroleum products whose vapor pressure at sampling and sample storage conditions are above 101 kPa (14.7 psi) and liquefied gases (that is, LNG, LPG, etc.) are not covered by this practice.
1.5 Sampling Methods-The physical sampling and methods of sampling from a primary source are not covered by this guide. It is assumed that samples covered by this practice are a representative sample of the primary source liquid. Refer to Practice D 4057 or IP 475 for detailed sampling procedures.
1.6 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History