DS/EN 301489-10 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 10: Specific conditions for First (CT1 and CT1+) and Second Generation Cordless Telephone (CT2) equipment

active, Most Current
Organization: DS
Publication Date: 21 July 2003
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document, together with EN 301 489-1 [1], covers the assessment of First Generation (CT1 and CT1+) and Second Generation (CT2) Cordless Telephone equipment, and associated ancillary equipment, in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the radio equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document specifies the applicable test conditions, performance assessment and performance criteria for First Generation (CT1 and CT1+) and Second Generation (CT2) Cordless Telephone equipment, and associated ancillary equipment.

Document History

DS/EN 301489-10 V1.3.1
July 21, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 10: Specific conditions for First (CT1 and CT1+) and Second Generation Cordless Telephone (CT2) equipment
The present document, together with EN 301 489-1 [1], covers the assessment of First Generation (CT1 and CT1+) and Second Generation (CT2) Cordless Telephone equipment, and associated ancillary...
April 18, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 10: Specific conditions for First (CT1 and CT1+) and Second Generation Cordless Telephone (CT2) equipment
The present document, together with EN 301 489-1 [1], covers the assessment of First Generation (CT1 and CT1+) and Second Generation (CT2) Cordless Telephone equipment, and associated ancillary...
July 15, 2001
ElectroMagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 10: Specific conditions for First (CT1 and CT1+) and Second Generation Cordless Telephone (CT2) equipment
The present document, together with EN 301 489-1 [1], covers the assessment of First Generation (CT1 and CT1+) and Second Generation (CT2) cordless telephone equipment, and associated ancillary...
Advertisement