ASTM International - ASTM A988/A988M-07

Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2007
Status: inactive
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made to specified dimensions or to dimensional standards, such as in ASME specification B16.5.

1.2 Several grades of martensitic, austenitic, age hardening, and austenitic-ferritic stainless steels are included in this specification.

1.3 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.

1.4 This specification is expressed in both inch-pound units and in SI units. Unless the order specifies the applicable "M" specification designation (SI units), however, the material shall be furnished to inch-pound units.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

The following safety hazards caveat pertains only to test methods portions 8.1, 8.2, 9.5-9.7, and Section 10 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components such as flanges, fittings, valves, and similar parts, for use in pressure systems... View More

Document History

May 1, 2023
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
May 1, 2017
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
May 1, 2016
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
December 1, 2015
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
March 1, 2015
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
October 1, 2013
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
May 1, 2011
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
ASTM A988/A988M-07
September 1, 2007
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
March 1, 2005
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts...
Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metal, stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made to...
Advertisement