ASTM International - ASTM F739-07

Standard Test Method for Permeation of Liquids and Gases through Protective Clothing Materials under Conditions of Continuous Contact

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2007
Status: inactive
Page Count: 12
ICS Code (Protective clothing): 13.340.10
scope:

1.1 This test method measures the permeation of liquids and gases through protective clothing materials under the condition of continuous contact.

1.2 This test method is designed for use when the challenge chemical is a gas or a liquid, where the liquid is either volatile (that is, having a vapor pressure greater than 1 mm Hg at 25°C) or soluble in water or another liquid that does not interact with the clothing material.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.

Document History

November 1, 2020
Standard Test Method for Permeation of Liquids and Gases Through Protective Clothing Materials Under Conditions of Continuous Contact
5.1 This test method is normally used to evaluate flat specimens from finished items of protective clothing and from materials that are candidates for items of protective clothing. 5.1.1 Finished...
September 1, 2012
Standard Test Method for Permeation of Liquids and Gases through Protective Clothing Materials under Conditions of Continuous Contact
5.1 This test method is normally used to evaluate flat specimens from finished items of protective clothing and from materials that are candidates for items of protective clothing. 5.1.1 Finished...
September 1, 2012
Standard Test Method for Permeation of Liquids and Gases through Protective Clothing Materials under Conditions of Continuous Contact
5.1 This test method is normally used to evaluate flat specimens from finished items of protective clothing and from materials that are candidates for items of protective clothing. 5.1.1 Finished...
ASTM F739-07
July 1, 2007
Standard Test Method for Permeation of Liquids and Gases through Protective Clothing Materials under Conditions of Continuous Contact
1.1 This test method measures the permeation of liquids and gases through protective clothing materials under the condition of continuous contact. 1.2 This test method is designed for use when the...
June 10, 1999
Standard Test Method for Resistance of Protective Clothing Materials to Permeation by Liquids or Gases Under Conditions of Continuous Contact
1.1 This test method measures the resistance of protective clothing materials to permeation by liquid or gaseous chemicals under the condition of continuous contact. 1.1.1 Procedure A -For use when...
Advertisement