ASTM International - ASTM B129-07
Standard Specification for Cartridge Brass Cartridge Case Cups
| Organization: | ASTM International |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for annealed cartridge brass cups produced of Copper Alloy UNS No. C26000 for processing into cartridge cases of the following types:
1.1.1 Type I for small arms cartridge case cups, and
1.1.2 Type II for artillery cartridge case cups.
1.2 The values stated in inch-pound units are the standard, except for grain size, which is given in SI units. Values in parentheses are for information only.
abstract:
This specification establishes the requirements for annealed cartridge brass cups produced of Copper Alloy UNS No. C26000 for processing into for Type I and II cartridge cases, which are for small... View More
Document History