ASTM International - ASTM D4502-92(1998)e1

Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 15
ICS Code (Adhesives): 83.180
scope:

1.1 The purpose of this test method is to estimate the resistance of adhesive-bonded joints to thermal and hydrolytic degradation.

1.2 This test method is primarily for wood-to-wood joints but may be applied to joints of wood to other materials.

1.3 The effects of chemicals such as fire retardants, preservatives, and extractives in the wood upon joint degradation resistance can be estimated.

1.4 This test method does not account for the effects of stress, the other principal degrading factor, nor does it account for cyclic or variable temperature or moisture levels.

1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2019
Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
1.1 The purpose of this test method is to estimate the resistance of adhesive-bonded joints to thermal and hydrolytic degradation. 1.2 This test method is primarily for wood-to-wood joints but may...
January 1, 2011
Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
This test method can serve as a useful tool for durability assessment and service life forecasting. This test method can be used to measure the effects of heat and moisture and the effect of their...
April 1, 2004
Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
This test method can serve as a useful tool for durability assessment and service life forecasting. 5.1.1 This test method can be used to measure the effects of heat and moisture and the effect of...
ASTM D4502-92(1998)e1
March 10, 1998
Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
1.1 The purpose of this test method is to estimate the resistance of adhesive-bonded joints to thermal and hydrolytic degradation. 1.2 This test method is primarily for wood-to-wood joints but may...
Advertisement