ASTM International - ASTM A813/A813M-07

Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2007
Status: inactive
Page Count: 8
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service.

Note 1

When the impact test criterion for a low-temperature service would be 15 ftlbf [20 J] energy absorption or 15 mils [0.38 mm] lateral expansion, some of the austenitic stainless steel grades covered by this specification are accepted by certain pressure vessel or piping codes without the necessity of making the actual test. For example, Grades 304, 304L, and 347 are accepted by the ASME Pressure Vessel Code, Section VIII Division 1, and by the Chemical Plant and Refinery Piping Code, ANSI B31.3 for service at temperatures as low as 425 F [250 C] without qualification by impact tests. Other AISI stainless steel grades are usually accepted for service temperatures as low as 325 F [200 C] without impact testing. Impact testing may, under certain circumstances, be required. For example, materials with chromium or nickel content outside the AISI ranges, and for material with carbon content exceeding 0.10 %, are required to be impact tested under the rules of ASME Section VIII Division 1 when service temperatures are lower than 50 F [45 C]

1.2 Grades TP304H, TP304N, TP316H, TP316N, TP321H, TP347H, and TP348H are modifications of Grades TP304, TP316, TP321, TP347, and TP348, and are intended for high-temperature service.

1.3 Two classes of pipe are covered as follows:

1.3.1 Class SWPipe, single-welded with no addition of filler metal and

1.3.2 Class DWPipe, double-welded with no addition of filler metal.

1.4 Optional supplementary requirements are provided for pipe where a greater degree of testing is desired. These supplementary requirements call for additional tests to be made and, when desired, one or more of these may be specified in the order.

1.5 Table 1 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service. The... View More

Document History

March 1, 2024
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service....
March 1, 2019
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service....
October 1, 2014
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service....
October 1, 2009
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service....
ASTM A813/A813M-07
September 1, 2007
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive...
September 1, 2005
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive...
March 10, 2001
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive...
March 10, 2001
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive...
January 1, 1995
Standard Specification for Single- or Double-Welded Austenitic Stainless Steel Pipe
A description is not available for this item.
Advertisement