ASTM International - ASTM A209/A209M-03(2007)

Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2007
Status: inactive
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes.

1.2 This specification covers tubes 1/2 to 5 in. [12.7 to 127 mm] inclusive, in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm], inclusive, in minimum wall thickness.

1.3 An optional supplementary requirement is provided and, when desired, shall be so stated in the order.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for... View More

Document History

March 1, 2022
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7...
March 15, 2017
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7...
March 1, 2012
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7...
ASTM A209/A209M-03(2007)
September 1, 2007
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7...
September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes ½ to 5 in. [12.7 to...
December 10, 1998
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7...
Advertisement