ASTM International - ASTM D4513-97(2001)e1
Standard Test Method for Particle Size Distribution of Catalytic Materials by Sieving
| Organization: | ASTM International |
| Publication Date: | 10 March 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
1.1 This test method covers the determination of particle size distribution of catalytic powder material using a sieving instrument and is one of several found valuable for the measurement of particle size. This test method is particularly suitable for particles in the 20 to 420-μm range.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History