ASTM International - ASTM B248-07
Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the general requirements common to several wrought product specifications. Unless otherwise specified in the purchase order or in an individual specification, these general requirements shall apply to copper and copper-alloy plate, sheet, strip, and rolled bar supplied under each of the following product specifications issued by ASTM: B 36/B 36M, B 96/B 96M, B 103/B 103M, B 121/B 121M, B 122/B 122M, B 152/B 152M, B 169/B 169M, B 194, B 422, B 465, B 534, B 591, B 592, B 694, B 740, B 747, and B 768.
Note 1
A complete metric companion to Specification B 248 has been developed-B 248M; therefore no metric equivalents are presented in this specification.
1.2 Units - This specification is the companion specification to SI Specification B 248M; therefore, no SI equivalents are shown in this specification.
abstract:
This specification establishes the general requirements common to several wrought products including copper and copper-alloy plates, sheets, strips, and rolled bars. The numerical values in this... View More
Document History