ASTM International - ASTM D7381-07

Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2007
Status: inactive
Page Count: 6
ICS Code (Wood, sawlogs and sawn timber): 79.040
significance And Use:

This practice is primarily intended for use by associations, third-party grading agencies, technical societies and other groups that develop national design standards and use recommendations for... View More

scope:

1.1 This practice contains procedures for establishing allowable compression parallel to grain and bending stresses for round timbers used for piling, based on results from full-size tests.

Note 1

Allowable stresses for compression perpendicular to grain and shear properties are established in accordance with the provisions of Practice D 2899.

1.2 Stresses established under this practice are applicable to piles conforming to the size, quality, straightness, spiral grain, knot, shake and split provisions of Specification D 25.

1.3 A commentary on the practice is available from ASTM International.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2026
Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
1.1 This practice contains procedures for establishing allowable compression parallel to grain and bending stresses for round timbers used for piling, based on results from full-size tests. Note 1:...
April 1, 2013
Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
1.1 This practice contains procedures for establishing allowable compression parallel to grain and bending stresses for round timbers used for piling, based on results from full-size tests. Note...
April 1, 2013
Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
1.1 This practice contains procedures for establishing allowable compression parallel to grain and bending stresses for round timbers used for piling, based on results from full-size tests. Note 1:...
ASTM D7381-07
September 1, 2007
Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
This practice is primarily intended for use by associations, third-party grading agencies, technical societies and other groups that develop national design standards and use recommendations for...
Advertisement