ASTM International - ASTM D3470-97(2007)

Standard Test Method for Measurement of Removal Lug Strippage of Type IIA Child-Resistant Closures (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 3
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

This test method may be used as a standard test in the comparison of a given size and design lug-style child-resistant closure to manufacturer specifications, and in the comparison of similar... View More

scope:

1.1 This test method covers the determination of the force required to cause a downward-force-while-turning lug-finish closure to be rotated across the container finish lugs (strippage) without downward force being applied to the closure (Type IIA closures).

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3470-97(2007)
October 1, 2007
Standard Test Method for Measurement of Removal Lug Strippage of Type IIA Child-Resistant Closures (Withdrawn 2016)
1.1 This test method covers the determination of the force required to cause a downward-force-while-turning lug-finish closure to be rotated across the container finish lugs (strippage) without...
April 10, 1997
Standard Test Method for Measurement of Removal Lug Strippage of Type IIA Child-Resistant Closures
1.1 This test method covers the determination of the force required to cause a downward-force-while-turning lug-finish closure to be rotated across the container finish lugs (strippage) without...
January 1, 1997
Standard Test Method for Measurement of Removal Lug Strippage of Type IIA Child-Resistant Closures
1.1 This test method covers the determination of the force required to cause a downward-force-while-turning lug-finish closure to be rotated across the container finish lugs (strippage) without...
Advertisement