ASTM International - ASTM D3474-90(2007)

Standard Practice for Calibration and Use of Torque Meters Used in Packaging Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 3
ICS Code (Packaging machinery): 55.200
significance And Use:

This practice can be used to check devices used to measure the application and removal torques of continuous or intermittent thread and lug closures.

This practice can be used to determine... View More

scope:

1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2018
Standard Practice for Calibration and Use of Torque Meters Used in Packaging Applications
1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications. 1.2 This standard does not purport to address all of the safety concerns, if...
April 1, 2012
Standard Practice for Calibration and Use of Torque Meters Used in Packaging Applications
1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications. 1.2 This standard does not purport to address all of the safety concerns, if...
ASTM D3474-90(2007)
October 1, 2007
Standard Practice for Calibration and Use of Torque Meters Used in Packaging Applications
1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications. This standard does not purport to address all of the safety concerns, if any,...
January 1, 1999
Standard Practice for The Calibration and Use of Torque Meters Used in Packaging Applications
1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications. 1.2 This standard does not purport to address all of the safety problems, if...
January 10, 1990
Standard Practice for The Calibration and Use of Torque Meters Used in Packaging Applications
1.1 This practice covers the calibration and use of torque meters of the type normally used in packaging applications. 1.2 This standard does not purport to address all of the safety concerns, if...
Advertisement