ASTM International - ASTM D5987-96(2007)

Standard Test Method for Total Fluorine in Coal and Coke by Pyrohydrolytic Extraction and Ion Selective Electrode or Ion Chromatograph Methods

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 7
ICS Code (Physicochemical methods of analysis): 71.040.50
ICS Code (Solid fuels): 75.160.10
significance And Use:

This test method permits measurement of the fluorine content of coal and coke for the evaluation of potential fluorine emission from coal combustion or conversion processes. When coal samples are... View More

scope:

1.1 This test method covers the analysis of total fluorine in coal and coke.

1.2 This analysis was successfully tested on coals containing 37 % ash or less (see AS 1038.10.4 and Conrad).

1.3 The values stated in SI units shall be regarded as standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements see Note 0.

1.4 All accountability and quality control aspects of Guide D 4621 apply to this test method.

Document History

November 1, 2015
Standard Test Method for Total Fluorine in Coal and Coke by Pyrohydrolytic Extraction and Ion Selective Electrode or Ion Chromatograph Methods (Withdrawn 2020)
1.1 This test method covers the analysis of total fluorine in coal and coke. 1.2 This analysis was successfully tested on coals containing 37 % ash or less (see AS 1038.10.4 and Conrad2). 1.3 The...
ASTM D5987-96(2007)
October 1, 2007
Standard Test Method for Total Fluorine in Coal and Coke by Pyrohydrolytic Extraction and Ion Selective Electrode or Ion Chromatograph Methods
1.1 This test method covers the analysis of total fluorine in coal and coke. 1.2 This analysis was successfully tested on coals containing 37 % ash or less (see AS 1038.10.4 and Conrad). 1.3 The...
July 10, 1996
Standard Test Method for Total Fluorine in Coal and Coke by Pyrohydrolytic Extraction and Ion Selective Electrode or Ion Chromatograph Methods
1.1 This test method covers the analysis of total fluorine in coal and coke. 1.2 This analysis was successfully tested on coals containing 37% ash or less (see AS 1038.10.4 and Conrad). 1.3 The...
July 10, 1996
Standard Test Method for Total Fluorine in Coal and Coke by Pyrohydrolytic Extraction and Ion Selective Electrode or Ion Chromatograph Methods
1.1 This test method covers the analysis of total fluorine in coal and coke. 1.2 This analysis was successfully tested on coals containing 37 % ash or less (see AS 1038.10.4 and Conrad). 1.3 The...
Advertisement