ASTM International - ASTM D4685-07
Standard Test Method for Pile Fabric Abrasion
| Organization: | ASTM International |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Textile fabrics): | 59.080.30 |
significance And Use:
This test method is considered satisfactory for quality control testing and commercial shipment acceptance.
5.1.1 In case of a dispute arising from differences in reported test results when... View More
scope:
1.1 This test method covers the determination of the abrasion of pile fabrics when the loss of pile tuffs occur, sometimes called pile retention or pile pull out. It includes two procedures:
1.1.1 Procedure AThe "Heavy Duty" procedure describes the test option for fabrics over 240 g/m2 (7 oz/yd2) or fabrics which should meet heavy duty end-use conditions of wear.
1.1.2 Procedure BThe "Light Duty" procedure describes the test option for fabrics under 240 g/m2 (7 oz/yd2) or fabrics which should meet light duty end-use conditions of wear.
1.2 The test method is intended for both regular, ribless woven corduroy or other woven pile fabric constructions.
1.3 The values stated in SI units are to be regarded as the standard.
This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History