ASTM International - ASTM A970/A970M-07

Standard Specification for Headed Steel Bars for Concrete Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2007
Status: inactive
Page Count: 6
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through welding, by integrally hot forging of a head from the reinforcing bar end, by internal threads in the head mating to threads on the bar end, or by a separate threaded nut to secure the head to the bar. Heads are forge formed, machined from bar stock, or cut from plate.

Note 1

This specification is applicable for headed bars produced with welded, threaded, or forged heads and used for reinforcement of concrete structures. The requirements of this specification are not applicable to headed bars where the attachment of the head is accomplished by alternate means.

1.2 This specification is applicable for orders in either SI units as Specification A 970M or inch-pound units shown in the text in brackets [Specification A 970].

1.3 &combined-units;

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers deformed and plain steel reinforcing bars in cut lengths with a head attached to one or both ends for reinforcing concrete structures. This standard applies only to... View More

Document History

May 15, 2025
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Note 1: Reinforcing Bars: Anchorages and Splices2...
August 15, 2024
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
September 1, 2018
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
November 15, 2017
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
March 1, 2016
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
March 1, 2015
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
March 1, 2015
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
July 1, 2013
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
April 1, 2013
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
February 15, 2012
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Heads are forge-formed, machined from bar stock, or...
November 15, 2009
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
ASTM A970/A970M-07
October 15, 2007
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, with a head attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
March 1, 2006
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, with a head(s) attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
February 1, 2004
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, witha head(s) attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
February 1, 2004
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, witha head(s) attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
January 1, 2004
Standard Specification for Headed Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain steel reinforcing bars in cut lengths, witha head(s) attached to one or both ends, for concrete reinforcement. Attachment can be accomplished through...
March 10, 1998
Standard Specification for Welded or Forged Headed Bars for Concrete Reinforcement
1.1 This specification covers deformed low-alloy steel reinforcing bars in cut length, with head(s) welded or forged to one or both ends, for concrete reinforcement. Heads shall be forge formed or...
Advertisement