ASTM International - ASTM D3968-97(2007)

Standard Test Method for Monitoring of Rotational Torque of Type IIIA Child-Resistant Closures (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 2
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

The application of this test method provides a means for evaluating one of the variables affecting the ability of the closure-container system to function as specified.

Variability in... View More

scope:

1.1 This test method covers the measurement of rotational torques of Type IIIA child-resistant closures as a means of monitoring normal functioning of the child-resistant package.

1.2 This test method is not intended to supplant preexisting closure or package specifications or preexisting incoming material test procedures.

This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3968-97(2007)
October 1, 2007
Standard Test Method for Monitoring of Rotational Torque of Type IIIA Child-Resistant Closures (Withdrawn 2016)
1.1 This test method covers the measurement of rotational torques of Type IIIA child-resistant closures as a means of monitoring normal functioning of the child-resistant package. 1.2 This test...
September 10, 1997
Standard Test Method for Monitoring of Rotational Torque of Type IIIA Child-Resistant Closures
1.1 This test method covers the measurement of rotational torques of Type IIIA child-resistant closures as a means of monitoring normal functioning of the child-resistant package. 1.2 This test...
September 10, 1997
Standard Test Method for Monitoring of Rotational Torque of Type IIIA Child-Resistant Closures
1.1 This test method covers the measurement of rotational torques of Type IIIA child-resistant closures as a means of monitoring normal functioning of the child-resistant package. 1.2 This test...
Advertisement