ASTM International - ASTM D6788-02(2007)

Standard Specification for Repositionable Pressure-Sensitive Flags

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth.

1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently, without combining values in any way.

The following safety hazards caveat pertains only to the test methods portion, Section 14, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. Flags covered here consist of a single sheet of matte... View More

Document History

March 1, 2024
Standard Specification for Repositionable Pressure-Sensitive Flags
1.1 This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. 1.2 The values stated in either inch-pound or SI...
March 15, 2023
Standard Specification for Repositionable Pressure-Sensitive Flags
1.1 This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. 1.2 The values stated in either inch-pound or SI...
September 1, 2017
Standard Specification for Repositionable Pressure-Sensitive Flags
1.1 This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. 1.2 The values stated in either inch-pound or SI...
April 1, 2012
Standard Specification for Repositionable Pressure-Sensitive Flags
This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. Flags covered here consist of a single sheet of matte film...
ASTM D6788-02(2007)
October 1, 2007
Standard Specification for Repositionable Pressure-Sensitive Flags
This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. Flags covered here consist of a single sheet of matte film...
April 10, 2002
Standard Specification for Repositionable Pressure-Sensitive Flags
1.1 This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. 1.2 The values stated in either inch-pound or SI units...
Advertisement