ASTM International - ASTM C865-02(2007)

Standard Practice for Firing Refractory Concrete Specimens

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 3
ICS Code (Refractories): 81.080
significance And Use:

This practice is used to standardize the firing conditions of refractory concrete specimens prepared in accordance with Practice C 862. The standards are set down to minimize... View More

scope:

1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C 862 for cast specimens. The procedure is also recommended for heating rates to be used for high-temperature test methods such as Methods C 16, C 583, etc., when these methods are used to test refractory concretes.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2022
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C862 for cast specimens. The procedure is also recommended for...
November 1, 2017
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C862 for cast specimens. The procedure is also recommended for...
September 1, 2013
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C862 for cast specimens. The procedure is also recommended for...
ASTM C865-02(2007)
October 1, 2007
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C 862 for cast specimens. The procedure is also recommended for...
November 10, 2002
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C 862 for cast specimens. The procedure is also recommended for...
January 1, 1995
Standard Practice for Firing Refractory Concrete Specimens
1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C862 for cast specimens. The procedure is also recommended for...
Advertisement