ASTM International - ASTM D4562-90(1995)e1
Standard Test Method for Shear Strength of Adhesives Using Pin-and-Collar Specimen
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This test method covers the determination of the shear strength of curing liquid adhesives used for retaining cylindrical assemblies or for locking and sealing threaded fasteners.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History