ASTM International - ASTM D3724-01(2007)

Standard Specification for Synthetic Brown Iron Oxide Pigment

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture are:

1.1.1 Precipitation of iron salts.

1.1.2 Calcination of precipitated iron oxides.

1.1.3 Blends of synthetic red, yellow, and black iron oxides.

1.1.4 Blends of synthetic red, yellow, and black iron oxides plus the addition of carbon black to a maximum of 5.0 %. Small amounts of carbon black are added to obtain tinting colors not obtainable when synthetic brown iron oxide or carbon black are used singly.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification establishes the properties and requirements for the pigments commercially known as synthetic pure brown iron oxides and its blends, suitable for use in paints and coatings. The... View More

Document History

July 1, 2025
Standard Specification for Synthetic Brown Iron Oxide Pigment
1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture are:...
October 1, 2019
Standard Specification for Synthetic Brown Iron Oxide Pigment
1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture are:...
November 1, 2012
Standard Specification for Synthetic Brown Iron Oxide Pigment
1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture are:...
ASTM D3724-01(2007)
November 1, 2007
Standard Specification for Synthetic Brown Iron Oxide Pigment
This specification establishes the properties and requirements for the pigments commercially known as synthetic pure brown iron oxides and its blends, suitable for use in paints and coatings. The...
May 10, 2001
Standard Specification for Synthetic Brown Iron Oxide Pigment
1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture...
May 10, 2001
Standard Specification for Synthetic Brown Iron Oxide Pigment
1.1 This specification covers the pigments commercially known as synthetic pure brown iron oxides and blends. These pigments are suitable for use in paints and coatings. Methods of manufacture...
Advertisement