ASTM International - ASTM D4582-91(2001)

Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis

inactive
Buy Now
Organization: ASTM International
Publication Date: 28 June 1991
Status: inactive
Page Count: 4
ICS Code (Other equipment for the chemical industry): 71.120.99
scope:

1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S & DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium carbonate scale control in the operation and design of reverse osmosis installations. This practice is applicable for concentrate streams containing more than 10 000 mg/L of total dissolved solids. For concentrate streams containing less than 10 000 mg/L of total dissolved solids, refer to Practice D3739.

1.2 This standard does not purport to address the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2023
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S & DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the...
May 1, 2010
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis (Withdrawn 2019)
1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S & DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the...
January 1, 2005
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
In the design and operation of reverse osmosis installations, it is important to predict the calcium carbonate scaling properties of the concentrate stream. Because of the increase in total dissolved...
June 28, 1991
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S & DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the...
ASTM D4582-91(2001)
June 28, 1991
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S & DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the...
Advertisement