ASTM International - ASTM D4586-00

Standard Specification for Asphalt Roof Cement, Asbestos-Free

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings.

1.2 The following precautionary caveat pertains only to the test method portion, Section 8 of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2007
Standard Specification for Asphalt Roof Cement, Asbestos-Free
This specification covers the testing and requirements for two types and two classes of asbestos-free asphalt roof cement consisting of an asphalt base, volatile petroleum solvents, and mineral...
December 1, 2006
Standard Specification for Asphalt Roof Cement, Asbestos-Free
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. The following precautionary caveat pertains only to the test method portion,...
ASTM D4586-00
July 10, 2000
Standard Specification for Asphalt Roof Cement, Asbestos-Free
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. 1.2 The following precautionary caveat pertains only to the test method...
Advertisement