ASTM International - ASTM D3851-07

Standard Specification for Urethane Microcellular Shoe Soling Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 3
ICS Code (Footwear): 61.060
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification covers urethane microcellular materials for shoe soling applications. It provides physical property requirements and identifies test methods for determining those specific properties.

1.2 SI units are to be regarded as the preferred units of measurements for values. The inch-pound values in brackets can be used if there is an agreement between the contractual parties. Note 1There is no known ISO equivalent to this standard.

abstract:

This specification covers the standard physical property requirements and test methods for urethane microcellular materials intended for shoe soling applications. It covers three grades of... View More

Document History

March 15, 2022
Standard Specification for Microcellular Polyurethane Shoe Soling Materials
1.1 This specification covers microcellular polyurethane materials for shoe soling applications. It provides physical property requirements and identifies test methods for determining those specific...
December 1, 2017
Standard Specification for Microcellular Polyurethane Shoe Soling Materials
1.1 This specification covers microcellular polyurethane materials for shoe soling applications. It provides physical property requirements and identifies test methods for determining those specific...
August 1, 2012
Standard Specification for Urethane Microcellular Shoe Soling Materials
1.1 This specification covers urethane microcellular materials for shoe soling applications. It provides physical property requirements and identifies test methods for determining those specific...
ASTM D3851-07
November 1, 2007
Standard Specification for Urethane Microcellular Shoe Soling Materials
This specification covers the standard physical property requirements and test methods for urethane microcellular materials intended for shoe soling applications. It covers three grades of...
March 10, 2003
Standard Specification for Urethane Microcellular Shoe Soling Materials
1.1 This specification covers urethane microcellular materials for shoe soling applications. It provides properties and dimensional requirements and test methods for specific properties. 1.2 SI units...
July 10, 1997
Standard Specification for Urethane Microcellular Shoe Soling Materials
1.1 This specification covers urethane microcellular materials for shoe soling applications. It provides properties and dimensional requirements and test methods for specific properties.
Advertisement