ASTM International - ASTM D4607-94(1999)

Standard Test Method for Determination of Iodine Number of Activated Carbon

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 5
ICS Code (Chemical reagents): 71.040.30
scope:

1.1 This test method covers the determination of the relative activation level of unused or reactivated carbons by adsorption of iodine from aqueous solution. The amount of iodine absorbed (in milligrams) by 1 g of carbon using test conditions listed herein is called the iodine number.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7.

Document History

June 1, 2021
Standard Test Method for Determination of Iodine Number of Activated Carbon
1.1 This test method covers the determination of the relative activation level of unused or reactivated carbons by adsorption of iodine from aqueous solution. The amount of iodine absorbed (in...
March 1, 2014
Standard Test Method for Determination of Iodine Number of Activated Carbon
1.1 This test method covers the determination of the relative activation level of unused or reactivated carbons by adsorption of iodine from aqueous solution. The amount of iodine absorbed (in...
March 1, 2011
Standard Test Method for Determination of Iodine Number of Activated Carbon
1.1 This test method covers the determination of the relative activation level of unused or reactivated carbons by adsorption of iodine from aqueous solution. The amount of iodine absorbed (in...
October 1, 2006
Standard Test Method for Determination of Iodine Number of Activated Carbon
The iodine number is a relative indicator of porosity in an activated carbon. It does not necessarily provide a measure of the carbon’ ability to absorb other species. Iodine number may be used as an...
ASTM D4607-94(1999)
February 10, 1999
Standard Test Method for Determination of Iodine Number of Activated Carbon
1.1 This test method covers the determination of the relative activation level of unused or reactivated carbons by adsorption of iodine from aqueous solution. The amount of iodine absorbed (in...
Advertisement