ASTM International - ASTM E1638-07a

Standard Terminology Relating to Sieves, Sieving Methods and Screening Media

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 2
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Particle size analysis. Sieving): 19.120
scope:

1.1 This terminology covers terms used in the description and procedure of analysis of the size of particulate materials through sieve analysis with standard testing sieves. The terms relate directly to the equipment used in the analysis, the physical forms of the material to be sieved may take on before, during, or after analysis, and selected descriptive data reduction and analysis formats.

1.2 Committee E29 on Particle Size Measurement feels that it is essential to include terms and definitions explicit to the scope, regardless of whether the terms appear in existing ASTM standards. Terms that are in common usage and appear in common-language dictionaries are generally not included.

Advertisement