ASTM International - ASTM A487/A487M-93(2007)

Standard Specification for Steel Castings Suitable for Pressure Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The weldability of the classes in this specification varies from readily weldable to weldable only with adequate precautions, and the weldability of each class should be considered prior to assembly by fusion welding.

1.2 Selection will depend on design, mechanical, and service conditions. Users should note that hardenability of some of the grades mentioned may restrict the maximum size at which the required mechanical properties are obtained.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A 487 and SI units for material ordered to Specification A 487M.

abstract:

This specification covers low-alloy steel and martensitic stainless steels in the normalized and tempered, or quenched and tempered conditions, suitable for pressure-containing parts. All castings... View More

Document History

May 1, 2024
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification2 covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
May 1, 2021
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification2 covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
May 1, 2020
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification2 covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
March 1, 2014
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification2 covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
March 1, 2014
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification2 covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
March 1, 2012
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
ASTM A487/A487M-93(2007)
November 1, 2007
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
April 10, 2003
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
Standard Specification for Steel Castings Suitable for Pressure Service
1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The...
Advertisement