ASTM International - ASTM C1461-07
Standard Specification for Mechanical Couplings Using Thermoplastic Elastomeric (TPE) Gaskets for Joining Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems for Above and Below Ground Use
| Organization: | ASTM International |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Seals, glands): | 21.140 |
scope:
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for above and below ground use.
1.2 The pipe to be joined shall be of similar or dissimilar materials or size, or both.
1.3 The values stated in inch-pound units shall be regarded as standard. The values given in parentheses are for information only.
1.4 The ASTM standards referenced herein shall be considered mandatory.
abstract:
This specification covers the performance of shielded transition couplings using flexible PVC gaskets to join dissimilar DWV pipe and fittings above and below ground. The gaskets shall be... View More
Document History