ASTM International - ASTM D4639-86(1996)

Standard Test Method for Volatile Content in Phenolic Resins (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 1
ICS Code (Thermosetting materials): 83.080.10
scope:

1.1 This test method covers the determination of matter in a solid phenolic resin that is volatile at 300°F (150°C).

1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4639-86(1996)
January 1, 1996
Standard Test Method for Volatile Content in Phenolic Resins (Withdrawn 2004)
1.1 This test method covers the determination of matter in a solid phenolic resin that is volatile at 300°F (150°C). 1.2 This standard does not purport to address all of the safety problems...
Advertisement