ASTM International - ASTM F1580-07
Standard Specification for Titanium and Titanium-6 Aluminum-4 Vanadium Alloy Powders for Coatings of Surgical Implants
| Organization: | ASTM International |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
| ICS Code (Titanium and titanium alloys): | 77.120.50 |
scope:
1.1 This specification covers the requirements for unalloyed titanium and Ti-6Al-4V alloy powders for use in fabricating coatings on titanium alloy implants.
1.2 Powders covered under this specification may be used to form coatings by sintering or thermal spraying techniques.
1.3 This specification covers powder requirements only. It does not address properties of the coatings formed from them.
1.4 Finely divided titanium powder may be considered pyrophoric and should be handled in accordance with the appropriate guidelines.
abstract:
This specification covers the chemical, particle size, and cleanliness requirements for unalloyed titanium and titanium-6aluminum-4
Document History