ASTM International - ASTM B557M-07e1
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products [Metric]
| Organization: | ASTM International |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Magnesium products): | 77.150.20 |
significance And Use:
4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,... View More
scope:
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil, and are derived from Test Methods E 8M, which cover the tension testing of all metallic materials.
Note 1-These metric test methods are the equivalents of those in Test Methods B 557, and are compatible in technical content except for the requirement of longer gage lengths for round specimens.
Note 2-Exceptions to the provisions of these test methods may need to be made in individual specifications or test methods for a particular material.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>/i>
Document History