ASTM International - ASTM E1865-97(2007)
Standard Guide for Open-Path Fourier Transform Infrared (OP/FT-IR) Monitoring of Gases and Vapors in Air
| Organization: | ASTM International |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
This guide is intended for users of OP/FT-IR monitors. Applications of OP/FT-IR systems include monitoring for hazardous air pollutants in ambient air, along the perimeter of an industrial... View More
scope:
1.1This guide covers active open-path Fourier transform infrared (OP/FT-IR) monitors and provides guidelines for using active OP/FT-IR monitors to obtain concentrations of gases and vapors in air.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History