ASTM International - ASTM A747/A747M-99

Standard Specification for Steel Castings, Stainless, Precipitation Hardening

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment.

1.2 These castings may be used in services requiring corrosion resistance and high strengths at temperatures up to 600°F [315°C]. They may be machined in the solution-annealed condition and subsequently precipitation hardened to the desired high-strength mechanical properties specified in Table 1 with little danger of cracking or distortion.

1.3 The material is not intended for use in the solution-annealed condition.

Note-If the service environment in which the material is to be used is considered conducive to stress-corrosion cracking, precipitation hardening should be performed at a temperature that will minimize the susceptibility of the material to this type of attack.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

September 1, 2023
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
November 1, 2018
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
May 15, 2016
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
February 1, 2016
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
March 1, 2012
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
June 1, 2007
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
September 1, 2004
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
ASTM A747/A747M-99
May 10, 1999
Standard Specification for Steel Castings, Stainless, Precipitation Hardening
1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used...
Advertisement