ASTM International - ASTM D3963/D3963M-01(2007)

Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 5
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A 775/A 775M.

1.2 This specification is applicable for orders in either SI units (as Specification D 3963M) or inch-pound units (as Specification D 3963).

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating. The fabrication of steel reinforcing bars after... View More

Document History

May 1, 2021
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A775/A775M....
August 1, 2015
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A775/A775M....
ASTM D3963/D3963M-01(2007)
December 1, 2007
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A 775/A...
January 10, 2001
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A775. 1.2...
January 10, 2001
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A775. 1.2...
Advertisement