ASTM International - ASTM D6920-07

Standard Test Method for Total Sulfur in Naphthas, Distillates, Reformulated Gasolines, Diesels, Biodiesels, and Motor Fuels by Oxidative Combustion and Electrochemical Detection

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 5
ICS Code (Chemical elements): 71.060.10
significance And Use:

All sulfur present in petroleum products is converted to sulfur oxides upon combustion, which is a significant pollutant of the atmosphere. This test method can be used to monitor the total sulfur... View More

scope:

1.1 This test method covers the determination of total sulfur in liquid hydrocarbons, boiling in the range from approximately 25 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm/S) at room temperature. This test method is applicable to naphthas, distillates, and motor fuels such as gasolines, reformulated gasolines, gasohols, diesels and biodiesels containing approximately 1 to 100 mg/kg total sulfur in gasoline type products, and approximately 1 to 40 mg/kg sulfur in diesel type products.

1.2 The detector response for this technique within the scope of this test method is linear with sulfur concentration.

1.3 Based on interlaboratory study, the pooled limit of quantitation of this test method is 3 mg/kg for gasoline and <0.5 mg/kg for diesel samples.

1.4 This test method meets the U.S. EPA requirements for measuring sulfur in ultra low sulfur diesel fuels by the designated Test Method D 6428, as published in the U.S. Federal Register § 80.520(a)(1).

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Sections 8 and 9.

Document History

September 15, 2013
Standard Test Method for Total Sulfur in Naphthas, Distillates, Reformulated Gasolines, Diesels, Biodiesels, and Motor Fuels by Oxidative Combustion and Electrochemical Detection (Withdrawn 2018)
1.1 This test method covers the determination of total sulfur in liquid hydrocarbons, boiling in the range from approximately 25 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm/S)...
ASTM D6920-07
December 1, 2007
Standard Test Method for Total Sulfur in Naphthas, Distillates, Reformulated Gasolines, Diesels, Biodiesels, and Motor Fuels by Oxidative Combustion and Electrochemical Detection
1.1 This test method covers the determination of total sulfur in liquid hydrocarbons, boiling in the range from approximately 25 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm/S)...
September 10, 2003
Standard Test Method for Total Sulfur in Naphthas, Distillates, Reformulated Gasolines, Diesels, Biodiesels, and Motor Fuels by Oxidative Combustion and Electrochemical Detection
1.1 This test method covers the determination of total sulfur in liquid hydrocarbons, boiling in the range from approximately 25 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm/S)...
Advertisement