ASTM International - ASTM D1662-07

Standard Test Method for Active Sulfur in Cutting Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 2
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

This test method measures the quantity of sulfur available to react with metallic surfaces to form solid lubricating aids at the temperature of the test. Rates of reaction are metal type,... View More

scope:

1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150C (302F) in cutting fluids containing both natural and added sulfur. Note 1It has not been established by ASTM Subcommittee D02.L0 as to how the active sulfur content thus determined may relate to field performance of the cutting fluid.

1.2 &si-value;

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150?°C (302?°F) in cutting fluids...
November 1, 2019
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150 °C (302 °F) in cutting fluids...
January 1, 2014
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150°C (302°F) in cutting fluids...
May 1, 2008
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150°C (302°F) in cutting fluids...
ASTM D1662-07
December 1, 2007
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150C (302F) in cutting fluids...
July 15, 2007
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150°C (300°F) in cutting fluids...
December 10, 2002
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150°C (300°F) in cutting fluids...
November 10, 1997
Standard Test Method for Active Sulfur in Cutting Oils
1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150°C (300°F) in cutting fluids...
Advertisement