ASTM International - ASTM D7179-07

Standard Test Method for Determining Geonet Breaking Force

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 3
ICS Code (Geotextiles): 59.080.70
significance And Use:

This method evaluates tensile breaking force of geonets for the purposes of quality control and quality assurance. Testing is performed parallel to the machine direction only for that is the... View More

scope:

1.1 This test method is used to measure the breaking force of a Geonet.

1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing and is not recommended as a performance test.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2025
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing, and is...
July 1, 2018
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing, and is...
January 1, 2013
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a Geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing and is...
December 1, 2007
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a Geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing and is...
ASTM D7179-07
December 1, 2007
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a Geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing and is...
June 1, 2005
Standard Test Method for Determining Geonet Breaking Force
1.1 This test method is used to measure the breaking force of a Geonet. 1.2 This test is applicable for manufacturing quality control (MQC) and construction quality assurance (CQA) testing and is not...
Advertisement